EN
  • EN
  • DE

PS2701A-1P-F3-A

Part No PS2701A-1P-F3-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description OPTOCOUPLER 150-300% RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085997-PS2701A-1P-F3-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2701A-1P-F3-A CAD Model

Description

The PS2701A-1P-F3-A is a single-channel solid-state relay (SSR) manufactured by Renesas Electronics America. It utilizes optical coupling to achieve electrical isolation, employing a gallium arsenide (GaAs) light-emitting diode (LED) and a silicon phototransistor. This configuration is designed to provide a safe and reliable means of transferring signals between circuits with different voltage potentials.

Applications:

  • Industrial control: Used in programmable logic controllers (PLCs), motor controls, and sensor interfaces to isolate control and feedback signals.
  • Telecommunications: Found in telecommunication equipment such as line cards and switching systems for signal isolation and protection.
  • Power supplies: Integrated into power supplies and inverters for feedback isolation and control of switching circuits.
  • Measurement and instrumentation: Used in data acquisition systems and test equipment for isolating measurement signals.
  • Medical equipment: Incorporated in medical devices where electrical isolation is required for patient safety.

Features:

  • High isolation voltage: Provides reinforced insulation to ensure safety and prevent ground loops.
  • Compact package: Offered in a small outline package (SOP), saving board space.
  • Fast switching speed: Allows for rapid switching operations.
  • Low input current: Requires low input current to operate, reducing power consumption.
  • RoHS compliant: Complies with environmental standards for hazardous substances.

Benefits:

  • Enhanced safety: High isolation voltage provides increased protection against high-voltage hazards.
  • Improved reliability: Solid-state design eliminates mechanical wear, leading to longer life and improved reliability compared to mechanical relays.
  • Reduced power consumption: Low input current requirements contribute to energy efficiency.
  • Space-saving design: Compact package allows for denser board layouts and smaller overall product size.
  • Simplified circuit design: Optocoupler simplifies circuit design by providing galvanic isolation.

Additional Details:

The PS2701A-1P-F3-A is available in a 4-pin SOP package. The isolation voltage is typically rated at 3750 Vrms. The forward current is designed to be low, typically around 5mA. Ensuring the use of appropriate external components such as current-limiting resistors is essential for optimal performance and protection of the device. The robust isolation it provides makes it suitable for a variety of industrial and commercial applications.

You May Also Be Interested in

Panjit
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess