EN
  • EN
  • DE

PS2561L-1-V-F3-A(WK)

Part No PS2561L-1-V-F3-A(WK)
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352092-PS2561L-1-V-F3-A(WK)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2561L-1-V-F3-A(WK) CAD Model

Description

The PS2561L-1-V-F3-A(WK) is a single-channel optocoupler manufactured by Renesas Electronics America. It provides electrical isolation between input and output circuits using an LED and a phototransistor. This optocoupler is designed for high-density mounting and offers excellent common-mode transient immunity (CMTI).

Applications:

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in industrial automation systems.
  • Inverter Control: Provides isolation in inverter circuits, such as those used in motor drives and solar power systems.
  • Switching Power Supplies: Isolates the primary and secondary sides of power supplies.
  • Factory Automation Equipment: Protects control systems from voltage spikes and electrical noise in industrial environments.
  • Measurement and Instrumentation: Ensures accurate measurements by isolating sensitive circuits.

Features:

  • High Isolation Voltage: Offers high electrical isolation between input and output (typically 5000 Vrms).
  • Compact Package: Designed for high-density mounting, saving valuable board space.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and voltage transients.
  • Current Transfer Ratio (CTR): Offers a stable and reliable current transfer ratio for efficient signal transmission.
  • Pb-Free Construction: Complies with environmental regulations, being free from lead.

Benefits:

  • Enhanced System Reliability: Electrical isolation protects sensitive circuits from damage due to voltage spikes or ground loops.
  • Improved Noise Immunity: High CMTI ensures reliable operation in noisy industrial environments.
  • Reduced Board Space: Compact package allows for denser board designs.
  • Simplified Circuit Design: Provides a simple and effective way to isolate different parts of a circuit.
  • Compliance with Safety Standards: High isolation voltage meets stringent safety requirements.

Additional Details:

The PS2561L-1-V-F3-A(WK) is typically operated with a forward current (IF) of around 5 mA. It's collector-emitter voltage (VCEO) is chosen for compatibility with standard circuit designs. The operating temperature range is usually between -55°C to +100°C. Always consult the official Renesas Electronics America datasheet for detailed electrical specifications, application-specific information, and safety guidelines.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess