EN
  • EN
  • DE

PS2561-1-V-A WK

Part No PS2561-1-V-A WK
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975838-PS2561-1-V-A WK
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2561-1-V-A WK CAD Model

Description

The PS2561-1-V-A WK is a high-isolation, single-channel photocoupler manufactured by Renesas Electronics America. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. This photocoupler features a compact package and high current transfer ratio (CTR), making it suitable for various applications.

Applications

  • Industrial automation: Signal isolation in programmable logic controllers (PLCs).
  • Power supplies: Feedback control and safety isolation.
  • Motor control: Isolation of control signals for motor drives.
  • Instrumentation: Isolation of measurement signals.
  • Medical equipment: Patient safety isolation.

Features

  • High isolation voltage: Typically 5000Vrms.
  • Current transfer ratio (CTR): Wide range available, specific to the datasheet.
  • Low input current: Reduces power consumption.
  • Compact package: Small size for space-constrained applications.
  • Operating temperature range: -55°C to +110°C
  • RoHS compliant: Environmentally friendly.

Benefits

  • Electrical isolation: Protects circuits from high voltages and noise.
  • Improved safety: Enhances safety in industrial and medical applications.
  • Reduced power consumption: Low input current minimizes power losses.
  • Compact design: Allows for use in small and portable devices.
  • Reliable operation: Long lifespan and high reliability.

Additional Details

The PS2561-1-V-A WK consists of an LED (light-emitting diode) and a phototransistor, galvanically isolated from each other. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. The 'V' in the part number typically indicates a specific CTR ranking or package type. The datasheet provides detailed specifications, including the forward voltage of the LED, the collector-emitter voltage of the phototransistor, and the switching speed of the device. It is crucial to consult the datasheet to determine the appropriate operating conditions and ensure proper performance.The switching speed and rise/fall times are also detailed within the manufacturer's datasheet.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess