EN
  • EN
  • DE

PD5871A

Part No PD5871A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 271329-PD5871A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD5871A CAD Model

Description

The PD5871A is a high-power RF MOSFET designed for various high-frequency applications. Manufactured by Renesas Electronics America, this MOSFET offers excellent performance characteristics and robust design, making it suitable for demanding environments.

Applications

  • High-power amplifiers: Used in base station amplifiers and other high-power communication systems.
  • Industrial heating: Employed in RF generators for industrial heating processes.
  • Medical equipment: Utilized in RF power delivery systems for medical applications, such as MRI.
  • Radio transmitters: Found in the final stages of radio transmitters for broadcasting.
  • Radar systems: Integrated into radar systems for generating high-power RF pulses.

Features

  • High Output Power: The PD5871A is designed to deliver significant RF output power, suitable for high-power applications.
  • High Gain: Offers substantial gain, reducing the drive power needed and simplifying amplifier design.
  • High Efficiency: Designed for high efficiency operation, minimizing power consumption and heat dissipation.
  • Wideband Performance: Operates effectively over a wide frequency range, making it versatile for various applications.
  • Robustness: Built to withstand harsh operating conditions, ensuring reliable performance.
  • Low Thermal Resistance: Features low thermal resistance, facilitating effective heat dissipation and enhancing reliability.

Benefits

  • Increased System Performance: High output power and gain contribute to improved system performance in RF applications.
  • Reduced Operating Costs: High efficiency reduces power consumption, leading to lower operating costs.
  • Enhanced Reliability: Robust design and low thermal resistance ensure reliable operation in demanding environments.
  • Simplified Design: High gain simplifies amplifier design, reducing the need for complex circuitry.
  • Versatile Application: Wideband performance allows for use in a variety of different applications.
  • Lower Heat Dissipation: High efficiency and low thermal resistance reduce heat dissipation, extending the lifespan of the component and improving overall system reliability.

Additional Details

The PD5871A is typically supplied in a flange-mount package for optimal thermal management. Key electrical characteristics include high drain-source voltage, substantial drain current, and a specified power gain at a particular frequency. It is crucial to consult the Renesas datasheet for precise electrical specifications, thermal characteristics, and application guidelines when incorporating the PD5871A into a design. Correct biasing and thermal management are critical to achieving optimal performance and ensuring long-term reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess