EN
  • EN
  • DE

NNCD9.1F-T1B-A

Part No NNCD9.1F-T1B-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Zener Diode Dual Common Anode 9.055V 5% 30Ohm 200mW 3-Pin SC-59 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Lead Free Lead Free
Number of Pins 59
RoHS Compliant
Win Source Part Number 1115853-NNCD9.1F-T1B-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NNCD9.1F-T1B-A CAD Model

Description

The NNCD9.1F-T1B-A is a surge absorption diode manufactured by Renesas Electronics America. This diode is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), lightning strikes, or inductive load switching. It offers a fast response time and low clamping voltage, ensuring effective protection without affecting the normal operation of the circuit.

Applications

  • Consumer electronics: Protection of input/output ports in TVs, set-top boxes, and audio equipment.
  • Automotive electronics: Protection of automotive control units (ECUs) and sensor interfaces.
  • Industrial equipment: Protection of programmable logic controllers (PLCs) and industrial control systems.
  • Communication devices: Protection of network interfaces, Ethernet ports, and telecommunication equipment.
  • Lighting systems: LED lighting surge protection.

Features

  • High surge current capability: Designed to withstand high surge currents without failure.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Low clamping voltage: Limits the voltage across the protected component to a safe level.
  • Small package size: Allows for easy integration into compact electronic devices.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage due to voltage surges, increasing the overall reliability of the system.
  • Reduced downtime: Prevents equipment failure due to surge events, minimizing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by protecting them from transient voltage stresses.
  • Cost-effective protection: Provides a cost-effective solution for surge protection compared to other protection methods.
  • Easy integration: The small package size and simple implementation make it easy to integrate into existing circuit designs.

Technical Specifications

The NNCD9.1F-T1B-A has a reverse standoff voltage of approximately 9.1V. It's designed to handle surge currents. The specific clamping voltage and peak pulse current ratings can be found in the Renesas datasheet for this part number. It comes in a small surface-mount package, facilitating automated assembly processes. The device operates over a wide temperature range, making it suitable for various environments.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NEC
Need more? Email Us
NANYA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess