EN
  • EN
  • DE

NNCD39DA-T1-AT

Part No NNCD39DA-T1-AT
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Description NNCD39DA-T1-AT - ELECTROSTATIC D / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Renesas
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V (Max)
Voltage - Breakdown (Min) 37V
Power - Peak Pulse 85W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 21pF @ 1MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package 2-Super Mini Mold
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-NNCD39DA-T1-AT
Standard Package 1
Win Source Part Number 1082566-NNCD39DA-T1-AT
Ultra Librarian 3D Model Ultra Librarian NNCD39DA-T1-AT CAD Model

Description

The NNCD39DA-T1-AT is a Constant Current Diode (CRD), also known as a current regulating diode, manufactured by Renesas Electronics America. This two-terminal device is designed to provide a stable and regulated current flow, maintaining a consistent current level despite variations in voltage. The 'T1-AT' suffix likely indicates packaging and tape reel specifications for automated assembly.

Applications:

  • LED Lighting: Ensures consistent brightness and extended lifespan by providing a stable current source for LEDs.
  • Current Limiting: Protects sensitive components from overcurrent conditions.
  • Analog Circuit Biasing: Provides a stable current source for biasing transistors and operational amplifiers.
  • Sensor Excitation: Offers a constant current source for sensors, ensuring accurate and reliable measurements.
  • Battery Charging: Can be used in simple, constant-current battery charging circuits.

Features:

  • Constant Current Regulation: Maintains a stable current over a wide voltage range.
  • Two-Terminal Device: Simple to use, requiring only two terminals (anode and cathode).
  • Small Size: Typically available in surface-mount packages for compact designs.
  • High Reliability: Designed for stable and reliable performance over its operational life.

Benefits:

  • Stable Current Source: Provides a predictable and consistent current flow.
  • Simplified Circuit Design: Reduces the complexity of circuit designs by eliminating the need for more complex current regulation circuitry.
  • Enhanced Component Protection: Protects LEDs and other components from damage caused by excessive current.
  • Improved Circuit Performance: Contributes to the overall stability and reliability of electronic circuits.

Additional Details:

The NNCD39DA-T1-AT provides a regulated current of approximately 3.9 mA. Key specifications to consider are the regulated current value, the operating voltage range, the forward voltage, and the maximum power dissipation. Consult the Renesas datasheet for detailed specifications and application notes. The surface-mount package allows for high-density board layouts. This diode is commonly used in a variety of consumer and industrial applications where precise current control is required.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess