EN
  • EN
  • DE

MK5811CMLF

Part No MK5811CMLF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR LOW EMI 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Clock Generator IC 32MHz 1 8-SOIC (0.154", 3.90mm Width)
Manufacturer Renesas Electronics America
Package Tube
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MK5811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 800-1790, 800-1790-5, 800-1790-ND
Quantity per package 97
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884989-MK5811CMLF
Ultra Librarian 3D Model Ultra Librarian MK5811CMLF CAD Model

Description

The MK5811CMLF is a high-performance clock generator from Renesas Electronics. It is designed to provide precise and stable clock signals for a variety of applications, ensuring reliable system operation and optimized performance. This clock generator offers flexibility in configuration and supports multiple output frequencies, making it suitable for diverse electronic systems.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and industrial automation equipment.
  • Data Acquisition Systems: High-speed data acquisition and processing applications.
  • Telecommunications: Base stations, optical transport networks, and communication servers.
  • Consumer Electronics: High-end audio equipment, video processing units, and advanced gaming consoles.

Features:

  • Multiple Output Frequencies: Supports a wide range of output frequencies to accommodate various system requirements.
  • Low Jitter: Provides exceptionally low jitter performance, ensuring stable and accurate clock signals.
  • Phase-Locked Loop (PLL): Integrated PLL for frequency synthesis and jitter attenuation.
  • Clock Multiplexing: Capability to select from multiple input clock sources.
  • Programmable Parameters: Allows users to configure key parameters such as output frequency and signal characteristics.
  • Low Power Consumption: Optimized for low power operation, making it suitable for energy-efficient designs.
  • Small Form Factor: Compact package design for space-constrained applications.

Benefits:

  • Improved System Performance: Provides stable and accurate clock signals, enhancing the overall performance and reliability of electronic systems.
  • Enhanced Signal Integrity: Low jitter performance minimizes signal degradation, ensuring high signal integrity.
  • Design Flexibility: Supports multiple output frequencies and programmable parameters, offering flexibility in system design.
  • Reduced BOM Cost: Integration of PLL and clock multiplexing functions reduces the need for external components.
  • Energy Efficiency: Low power consumption minimizes energy waste and heat generation.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and cost.

Additional Details:

The MK5811CMLF clock generator features a highly integrated design, incorporating a phase-locked loop (PLL) for precise frequency synthesis and jitter attenuation. It supports multiple output clock signals, each configurable for different frequencies and signal characteristics. The device's programmable parameters allow users to fine-tune its performance to match their specific system requirements. Its low jitter performance ensures high signal integrity, making it suitable for demanding applications such as high-speed data communication and signal processing. The device operates over a wide temperature range, ensuring reliable performance in harsh environments. The small form factor package allows for easy integration into space-constrained designs. It is commonly used in networking equipment, industrial control systems, data acquisition systems, and telecommunications infrastructure.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess