EN
  • EN
  • DE

M6MGA157F4LEWG

Part No M6MGA157F4LEWG
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008+
Reference case BGA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754592-M6MGA157F4LEWG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M6MGA157F4LEWG CAD Model

Description

The M6MGA157F4LEWG is a high-performance Static Random-Access Memory (SRAM) manufactured by Renesas Electronics America. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a compact footprint and robust performance, making it suitable for a variety of embedded systems and memory-intensive applications.

Applications:

  • Embedded Systems: Used as a primary or secondary memory in embedded control systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control equipment.
  • Data Acquisition Systems: Used in high-speed data logging and analysis equipment.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for buffering and fast data access.
  • Medical Devices: Found in diagnostic equipment and patient monitoring systems.

Features:

  • High-Speed Access: Offers rapid data retrieval and storage capabilities.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Wide Operating Voltage Range: Supports a range of input voltages for flexible integration.
  • High Reliability: Manufactured with stringent quality control to ensure dependable performance.

Benefits:

  • Improved System Performance: Fast access times enhance overall system responsiveness.
  • Reduced Power Consumption: Low power design contributes to energy savings and longer battery life.
  • Simplified Integration: Compact package simplifies board layout and reduces design complexity.
  • Enhanced System Reliability: Robust design ensures stable operation in demanding environments.
  • Cost-Effective Solution: Provides a balance of performance and cost for a variety of applications.

Additional Details:

The M6MGA157F4LEWG typically features a parallel interface for easy integration with microprocessors and microcontrollers. It is commonly available in a standard operating temperature range, suitable for industrial and commercial applications. The specific memory density and access time may vary depending on the exact part number and configuration.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess