EN
  • EN
  • DE

M61538FP#DF0G

Part No M61538FP#DF0G
Manufacturer Renesas Electronics America
Catalog Audio Special Purpose
Description AUDIO CONTROL IC, PDSO24 / Audio Volume Control 6 Channel 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Renesas Electronics America
Series -
Package Bulk
Product Status Obsolete
Function Volume Control
Applications Pre-Amplifier
Number of Channels 6
Interface -
Voltage - Supply ±4.5V ~ 7.5V
Temperature Range - Operating -20°C ~ 75°C (TA)
Specifications -
Mounting Type Surface Mount
Package / Case 24-SOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 109 pcs
Win Source Part Number 1382721-M61538FP#DF0G
Ultra Librarian 3D Model Ultra Librarian M61538FP#DF0G CAD Model

Description

The 1382721-M61538FP#DF0G is an integrated circuit (IC) falling under the category of Audio Special Purpose. It is a pre-amplifier IC with volume control function.

  • Function: Pre-Amplifier with Volume Control
  • Number of Channels: 6
  • Voltage Supply: ±4.5V to ±7.5V
  • Package / Case: 24-SOP (0.209", 5.30mm Width)
  • Mounting Type: Surface Mount
  • Operating Temperature: -20°C to 75°C
  • Moisture Sensitivity Level (MSL): 3 (168 Hours)
  • Manufacturer: Renesas Electronics America
  • Product Status: Obsolete

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7302 $61.4926
30+ $3.8813 $116.4390
47+ $3.7600 $176.7200
64+ $3.6387 $232.8768
83+ $3.5174 $291.9442
110+ $3.1535 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess