The M5M5408BTP-70HI is a 32,768-word x 8-bit static RAM (SRAM) manufactured by Renesas Electronics America (originally Mitsubishi). It is a high-speed, low-power memory device that offers fast data access and low power consumption, making it suitable for various applications.
Applications:
- Embedded systems requiring fast memory access.
- Data buffering in communication equipment.
- Cache memory for microprocessors.
- Industrial automation equipment.
- Portable devices where low power consumption is crucial.
Features:
- High-speed access time: 70 ns.
- Low power consumption.
- Single 5V power supply.
- Fully static operation (no clock or refresh required).
- TTL-compatible inputs and outputs.
- 32,768-word x 8-bit organization.
- Available in a thin small outline package (TSOP).
Benefits:
- Faster data processing due to its high-speed access time.
- Extended battery life in portable devices due to its low power consumption.
- Simplified system design due to its fully static operation.
- Easy integration with various systems due to its TTL compatibility.
- Improved system reliability and performance.
Additional Details:
This SRAM operates on a single 5V power supply and features fully static operation, eliminating the need for external refresh circuits, which simplifies system design. Its TTL-compatible inputs and outputs ensure seamless integration with other TTL logic devices. The 70ns access time makes it suitable for applications that require quick data retrieval. The TSOP package makes it a suitable component for modern PCB designs where space is a concern.