EN
  • EN
  • DE

M5M29KB331AVP

Part No M5M29KB331AVP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 2M X 16 Flash 3.3V Prom 70 Ns PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985495-M5M29KB331AVP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M29KB331AVP CAD Model

Description

The M5M29KB331AVP is a high-speed Static RAM (SRAM) manufactured by Renesas Electronics America. It's designed for applications requiring fast data access and low power consumption. SRAM is often used in cache memory, networking equipment, and other high-performance systems.

Applications

  • Cache memory: Used as cache memory in microprocessors and other high-performance systems.
  • Networking equipment: Employed in routers, switches, and other networking devices.
  • Medical equipment: Used in medical imaging and diagnostic equipment.
  • Industrial control: Integrated into industrial controllers and automation systems.
  • Test and measurement equipment: Utilized in oscilloscopes, logic analyzers, and other test equipment.

Features

  • High-speed access: Offers fast read and write access times, typically in the nanosecond range.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL compatible inputs and outputs: Compatible with TTL logic levels.
  • Available in various packages: Offered in a variety of package options to suit different board layouts.
  • High reliability: Designed for high reliability and long-term data retention.

Benefits

  • Fast data access: Enables quick access to stored data, improving system performance.
  • Low power consumption: Minimizes energy usage, extending battery life.
  • Flexible design: Can be easily integrated into a wide range of applications.
  • High reliability: Ensures data integrity and prevents data loss.

Additional Details

The M5M29KB331AVP's specific density and organization (e.g., 256K x 16 bits) would be detailed in the datasheet. Typical operating voltages are 3.3V or 5V. The datasheet also provides details on the specific access times (e.g., 10ns, 12ns), standby current, and operating temperature range. It is available in packages like SOJ or TSOP. Its high speed and reliability make it suitable for applications requiring fast and dependable data storage. Careful consideration of decoupling capacitors is important for optimal performance.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess