EN
  • EN
  • DE

M54128FP#CB0G

Part No M54128FP#CB0G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829312-M54128FP#CB0G
Ultra Librarian 3D Model Ultra Librarian M54128FP#CB0G CAD Model

Description

The M54128FP#CB0G is a system power supply IC manufactured by Renesas Electronics. It's designed to provide efficient and reliable power management solutions for various electronic devices, particularly in automotive applications where robust performance and safety are critical. This IC integrates multiple functions to simplify power supply design and reduce component count.

Applications

  • Automotive Instrument Clusters: Powering microcontrollers, displays, and other components in the dashboard.
  • Automotive Navigation Systems: Providing regulated power for GPS modules, processors, and display drivers.
  • Body Control Modules (BCM): Managing power distribution and control for various vehicle functions.
  • Infotainment Systems: Regulating voltage for audio amplifiers, video processors, and other multimedia components.
  • Advanced Driver-Assistance Systems (ADAS): Supplying power to sensors, cameras, and processing units.

Features

  • Multiple Output Voltages: Provides several regulated output voltages to power different system components.
  • Integrated DC-DC Converters: Includes buck and boost converters for efficient voltage regulation.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the IC and the load from excessive current.
  • Short-Circuit Protection (SCP): Protects the IC and the load from short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the IC from overheating.
  • Watchdog Timer: Monitors the microcontroller and resets it in case of a fault.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing component count.
  • Improved System Reliability: Comprehensive protection features enhance robustness.
  • Simplified Design: Simplifies power supply design and reduces design effort.
  • Increased Power Density: Integration allows for smaller solution size.
  • Enhanced Thermal Performance: Optimized design minimizes heat generation.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Additional Details

The M54128FP#CB0G is typically packaged in a small surface-mount package. The specific input voltage range and output voltage configurations vary depending on the exact model. The device includes comprehensive diagnostic and fault reporting features to facilitate system monitoring and troubleshooting. It is crucial to refer to the manufacturer's datasheet for specific electrical characteristics, application circuits, and safety recommendations. The datasheet provides detailed information on the protection features, timing diagrams, and performance curves.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess