EN
  • EN
  • DE

M38D29GC-403FP

Part No M38D29GC-403FP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829257-M38D29GC-403FP
Ultra Librarian 3D Model Ultra Librarian M38D29GC-403FP CAD Model

Description

The M38D29GC-403FP is an 8-bit single-chip microcomputer manufactured by Renesas Electronics America, belonging to the M16C/20 Series. It is designed for embedded control applications that require a balance of processing power, memory, and peripheral functions, while maintaining cost-effectiveness.

Applications

  • Consumer Electronics: Used in controlling various functions in devices like audio players, remote controls, and small appliances.
  • Office Automation: Employed in office equipment such as printers, scanners, and fax machines for managing device control, communication, and user interface functions.
  • Industrial Control: Implemented in basic industrial control systems for motor control, sensor monitoring, and simple automation tasks.
  • Automotive Applications: Utilized in automotive subsystems for controlling functions such as dashboard displays, lighting, and other auxiliary systems.

Features

  • CPU Core: Employs a M16C/20 Series CPU core that offers improved performance compared to traditional 8-bit microcontrollers.
  • Memory: Includes a certain amount of on-chip ROM/PROM for program storage and RAM for data manipulation. The specific memory sizes depend on the exact model.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with timers and counters for generating precise timing signals and counting events.
  • Serial Communication: Features serial communication interfaces like UART, SCI, or SPI for communicating with other devices.
  • A/D Converter: Includes an analog-to-digital (A/D) converter for interfacing with analog sensors and signals.
  • Interrupt Handling: Supports multiple interrupt sources for efficient handling of external events.
  • Package: Available in a flat package (FP) for surface mounting on PCBs.

Benefits

  • Enhanced Performance: Offers better performance compared to standard 8-bit microcontrollers.
  • Versatile: Suitable for various applications due to its flexible I/O and peripheral options.
  • Compact Design: The flat package allows for a compact design, making it suitable for space-constrained applications.
  • Simplified Programming: Supported by various development tools, making it relatively easy to program and debug.
  • Flexible Interfacing: Offers flexible interfacing options for connecting to a wide range of external devices and sensors.

Additional Details

The M38D29GC-403FP operates within a specified voltage range. Detailed specifications, including memory sizes, I/O port configurations, and timing characteristics, are available in the product datasheet provided by Renesas. Consult the datasheet for specific operating conditions and performance characteristics.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2081 $63.6243
7+ $17.4012 $121.8084
11+ $16.8584 $185.4424
15+ $16.3144 $244.7160
19+ $15.7704 $299.6376
25+ $14.1395 $353.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess