EN
  • EN
  • DE

M38044M4-XXXFP#U0

Part No M38044M4-XXXFP#U0
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 8-bit Microcontrollers with 64 Pins, 2MHz Max Frequency (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073886-M38044M4-XXXFP#U0
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38044M4-XXXFP#U0 CAD Model

Description

The M38044M4-XXXFP#U0 is a single-chip 8-bit CMOS microcomputer from the 740 family manufactured by Renesas Electronics America. It's designed for a wide range of control applications, offering a balance of processing power, memory capacity, and peripheral functions.

Applications

  • Consumer Electronics: Suitable for use in appliances like washing machines, refrigerators, and microwave ovens where intelligent control is required.
  • Industrial Control: Can be implemented in factory automation equipment, motor control systems, and process controllers.
  • Office Automation: Used in devices like printers, scanners, and copiers to manage device operation and data processing.
  • Automotive Applications: Employed in automotive electronics for controlling various functions such as lighting control, climate control, and basic engine management systems.
  • Security Systems: Integrates into security devices such as alarm systems and access control panels.

Features

  • 8-bit CPU: Offers sufficient processing power for diverse embedded applications.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation. The specific memory sizes vary based on the product version.
  • I/O Ports: Multiple programmable I/O (Input/Output) ports for interfacing with external devices and sensors.
  • Timers/Counters: Incorporates timers and counters for precise timing control, event counting, and pulse generation.
  • Serial Communication Interface: Provides a serial communication interface (e.g., UART or SPI) for data exchange with other devices or systems.
  • Interrupt Controller: Manages interrupts from various sources, enabling the microcontroller to respond quickly to external events.
  • A/D Converter (Optional): Certain variants may include an analog-to-digital (A/D) converter for converting analog signals to digital values.

Benefits

  • High Integration: Integrates multiple functions into a single chip, reducing system size and cost.
  • Versatile Functionality: Suitable for a wide variety of embedded applications due to its rich set of features.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Easy Development: Supported by development tools and resources from Renesas, simplifying software and hardware development.
  • Reliable Performance: Provides stable and reliable performance in demanding environments.

Additional Details

The M38044M4-XXXFP#U0 operates within a specific voltage range, which should be verified in the datasheet for the particular version being used. The device typically comes in a flat package (FP) for surface mounting onto printed circuit boards. Clock speed and interrupt handling capabilities are key considerations when designing with this microcontroller. For precise specifications and design guidelines, consult the official Renesas documentation.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess