EN
  • EN
  • DE

LQH44NN1R5M03L

Part No LQH44NN1R5M03L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 1.5UH 3.2A 20.8MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 24 Weeks
Features 1.5 µH Unshielded Wirewound Inductor 3.2 A 20.8mOhm Max Nonstandard
Manufacturer Murata Electronics North America
Series LQH44
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Case / Package 1515 (4040 Metric)
Family Name LQH44NN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923787-LQH44NN1R5M03L
Ultra Librarian 3D Model Ultra Librarian LQH44NN1R5M03L CAD Model

Description

The LQH44NN1R5M03L is a wire-wound inductor manufactured by Murata Electronics North America. It is designed for power supply circuits and other applications requiring high reliability and performance in a compact size. This inductor offers excellent electrical characteristics and is suitable for various power management applications.

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Noise Filters
  • Portable Devices
  • Power Amplifiers

Features

  • Wire-Wound Construction: Provides high inductance and excellent Q factor.
  • Compact Size: Small footprint for space-saving designs.
  • High Reliability: Designed for demanding applications requiring long-term performance.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • High Performance: Provides efficient energy storage and filtering capabilities.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Reliability: Ensures stable performance in harsh operating conditions.

Technical Specifications

Key specifications of the LQH44NN1R5M03L typically include:

  • Inductance: 1.5 µH
  • Tolerance: ±20%
  • Rated Current: Consult datasheet for specific current rating (e.g., 2.4A)
  • DC Resistance (DCR): Specified in Ohms (check datasheet for value)
  • Self-Resonant Frequency (SRF): Specified in MHz (check datasheet for value)
  • Operating Temperature Range: Typically -40°C to +85°C or higher (check datasheet)
  • Dimensions: Consult datasheet (e.g., 4.5mm x 4.0mm x 3.2mm)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess