EN
  • EN
  • DE

M37547G2FP#U0

Part No M37547G2FP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB QZROM 36SSOP / 740 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 36-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series 740/38000
Package Bulk
Product Status Obsolete
Core Processor 740
Core Size 8-Bit
Speed 8MHz
Connectivity SIO, UART/USART
Peripherals LVD, POR, WDT
Number of I/O 29
Program Memory Size 8KB (8K x 8)
Program Memory Type QzROM
RAM Size 384 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-SOP (0.330", 8.40mm Width)
Supplier Device Package 36-SSOP
Base Product Number M37547
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-M37547G2FP#U0,RENRNSM37547G2FP#U0
Standard Package 1
Win Source Part Number 1151019-M37547G2FP#U0
Ultra Librarian 3D Model Ultra Librarian M37547G2FP#U0 CAD Model

Description

The Renesas Electronics America Inc 1151019-M37547G2FP#U0 is a microcontroller with a core processor of 740.

  • Core Processor: 740
  • Speed: 8MHz
  • Package: Bulk
  • Standard Package: 1
  • Mounting Type: SMD (SMT)
  • Core Size: 8-bit
  • Connectivity: SIO and UART/USART
  • Peripherals: LVD, POR, and WDT
  • I/Os: 29
  • Program Memory Size: 8KB (8K x 8)
  • Memory Type: QzROM
  • Oscillator Type: Internal
  • RAM Size: 384 x 8
  • Data Converters: A/D 8x10b
  • Temperature Range: -20°C to 85°C (TA)
  • Operating Voltage: 1.8V to 5.5V
  • ECCN: EAR99
  • HTSUS: 8542.31
  • Package Type: 36-SOP (0.330", 8.40mm Width)
  • Supplier Package: 36-SSOP
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess