The Renesas M34552M8H-331FP is a microcontroller belonging to the 740 series. This microcontroller is designed for embedded applications prioritizing low-cost and low-power operation. It offers essential peripherals for basic control and communication functionalities, targeting applications with modest processing requirements.
Applications
- Remote controls for consumer electronics
- Low-power sensor nodes
- Simple toy applications
- Basic home appliances control
- Entry-level industrial control systems
Features
- 740 series CPU core
- On-chip ROM/Flash memory for program storage
- On-chip RAM for data storage
- General-purpose I/O ports for interfacing with external devices
- Timers and counters for timing control
- Serial communication interface (UART) for communication with other devices
- Interrupt controller for handling asynchronous events
- Low-power operation modes to minimize power consumption
Benefits
- Cost-Effectiveness: The 740 series is known for its low cost, making it suitable for budget-constrained applications.
- Low Power Consumption: The low-power modes allow the microcontroller to operate in battery-powered devices and energy-sensitive applications.
- Integrated Peripherals: The on-chip peripherals reduce the need for external components, saving board space and cost.
- Simple Architecture: The straightforward architecture simplifies programming and reduces development time.
- Flexible I/O: The general-purpose I/O ports offer flexibility in interfacing with various external devices and sensors.
Additional Details
The M34552M8H-331FP microcontroller is typically employed in applications where low cost and low power consumption are primary considerations. Specific operating voltage and clock frequency details can be found in the official Renesas datasheet for this particular part number. Programming is commonly performed via a dedicated programming interface. This device provides a basic set of functionalities suitable for implementing simple control tasks. Designers should ensure proper power supply decoupling and signal integrity to guarantee reliable operation. The 740 series has a long history in embedded applications, with ample software development tools and example code available to aid in development. Its compact form factor allows for integration in space-constrained environments. Consider using this MCU in applications where simplicity, low cost, and minimal power consumption are key requirements.