EN
  • EN
  • DE

M34518M4522FP

Part No M34518M4522FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073748-M34518M4522FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34518M4522FP CAD Model

Description

The M34518M4522FP is a microcontroller unit (MCU) manufactured by Renesas Electronics America, part of the 740 series. It is designed for embedded systems with a focus on efficient control and low power operation.

Applications

  • Consumer Electronics (Remote Controls, Small Appliances)
  • Industrial Control (Simple Machine Controllers, Sensor Interfaces)
  • Automotive (Dashboard Instruments, Lighting Control)
  • Security Systems (Alarm Panels, Access Control)
  • Medical Devices (Portable Monitors, Diagnostic Equipment)

Features

  • 740 Series CPU Core: An 8-bit CPU core known for its low power consumption and efficient instruction set.
  • On-Chip ROM/PROM/EPROM/EEPROM: Provides non-volatile memory for program code storage. The specific type depends on the variant.
  • On-Chip RAM: Volatile memory for temporary data storage during program execution.
  • Timers/Counters: Enables precise timing control for various application requirements.
  • Serial Communication Interface: Supports protocols such as UART for communicating with other devices serially.
  • I/O Ports: General-purpose input/output pins for interacting with external components and systems.
  • A/D Converter (Optional): Some versions incorporate an analog-to-digital converter for sensor interfacing.

Benefits

  • Low Power: Suitable for battery-operated and energy-sensitive applications.
  • Cost Effective: Offers a good balance of performance and features for the price.
  • Easy to Use: Simple architecture allows for easy development and prototyping.
  • Robust: Designed to operate reliably in various environments.
  • Versatile: Available in different configurations with varying memory and peripheral options.

Additional Details

The M34518M4522FP runs on a single power supply. Specific memory sizes (ROM/RAM) vary depending on the specific variant. It includes power-saving modes. Please refer to the Renesas product datasheet for the specific part number for precise technical details, including clock speed, memory capacity and packaging options.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Sunlord
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess