EN
  • EN
  • DE

RMC1/20-104FPA

Part No RMC1/20-104FPA
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088675-RMC1/20-104FPA
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMC1/20-104FPA CAD Model

Description

The RMC1/20-104FPA is a thick film chip resistor manufactured by Kamaya Inc. It's designed for general-purpose applications in electronic circuits. With a resistance value of 100 kOhms, it's suited for use in circuits requiring moderate to high resistance.

Applications

  • Voltage dividers in analog circuits
  • Current limiting in high-impedance circuits
  • Feedback resistors in amplifier circuits
  • Pull-up and pull-down resistors in digital logic circuits
  • Input resistors for analog-to-digital converters (ADCs)

Features

  • Resistance Value: 100 kOhms
  • Tolerance: 1%
  • Power Rating: 0.05W (1/20W)
  • Temperature Coefficient: ±100 ppm/°C
  • Package: 0402 (1005 Metric)
  • Surface Mount Device (SMD)

Benefits

  • Provides accurate resistance for precise circuit control.
  • Small size allows for high-density circuit board designs.
  • Low temperature coefficient ensures stable resistance over temperature variations.
  • High reliability provides consistent performance over time.
  • Compatible with automated assembly processes, simplifying manufacturing.

Additional Details

The RMC1/20-104FPA resistor is constructed using a thick film resistive element on a ceramic substrate. The 0402 package size (1.0mm x 0.5mm) is ideal for miniaturized electronic devices. The resistor is designed to operate within a temperature range of -55°C to +125°C. The 1% tolerance ensures that the resistance value is close to the specified value, improving circuit accuracy. The power rating of 0.05W is suitable for low-power applications. The resistor is also RoHS compliant, ensuring it meets environmental regulations. The component's small parasitic inductance and capacitance make it suitable for use in circuits requiring minimal signal distortion.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess