EN
  • EN
  • DE

M34509G4-546FP#W4

Part No M34509G4-546FP#W4
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829185-M34509G4-546FP#W4
Ultra Librarian 3D Model Ultra Librarian M34509G4-546FP#W4 CAD Model

Description

The Renesas M34509G4-546FP#W4 is a microcontroller belonging to the 740 family, designed for embedded control applications where cost-effectiveness and low-power operation are crucial. This microcontroller offers a good balance between processing capabilities and peripheral functions, making it suitable for various applications.

Applications

  • Small appliances
  • Remote controls
  • Toys
  • Low-end industrial control systems
  • Consumer electronics

Features

  • 740 Family CPU core
  • On-chip ROM/Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple I/O ports
  • Timers and counters
  • Serial communication interface (UART)
  • Interrupt controller
  • Low-power operation modes

Benefits

  • Cost-Effective: The 740 family is known for its low cost, making it suitable for price-sensitive applications.
  • Low Power Consumption: The low-power modes enable the device to be used in battery-powered applications.
  • Integrated Peripherals: The on-chip peripherals reduce the need for external components, saving board space and cost.
  • Simple Architecture: The simple architecture makes it easy to program and use.
  • Versatile I/O: The multiple I/O ports allow for interfacing with a variety of external devices.

Additional Details

The M34509G4-546FP#W4 is commonly used in applications where low cost and low power consumption are the primary considerations. The specific operating voltage and clock frequency details should be verified in the Renesas datasheet for this specific part number. Programming is typically done through a dedicated programming interface. The device offers a basic set of peripherals suitable for simple control tasks. Designers should pay close attention to power supply decoupling and signal integrity to ensure reliable operation. The 740 family is a mature family with a long history of use in embedded applications. Software development tools and example code are generally available to facilitate development. The compact package size allows for integration in space-constrained environments.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess