EN
  • EN
  • DE

M30840MCT-G72GP

Part No M30840MCT-G72GP
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TQFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754561-M30840MCT-G72GP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30840MCT-G72GP CAD Model

Description

The M30840MCT-G72GP is a microcontroller manufactured by Renesas Electronics America. It belongs to the M16C/80 series and is designed for embedded control applications requiring a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation systems.
  • Consumer Electronics: Employed in home appliances, audio equipment, and other consumer devices.
  • Motor Control: Utilized in motor control applications for driving various types of motors.
  • Security Systems: Integrated into security systems for monitoring and control.
  • Automotive Electronics: Used in automotive applications such as body control modules.

Features

  • 16-bit CPU Core: Provides efficient processing for control applications.
  • On-Chip Flash Memory: Stores program code and data.
  • RAM: Provides volatile memory for data manipulation.
  • Timers: Offers multiple timers for timing and control functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.

Benefits

  • High Performance: Provides sufficient processing power for demanding control applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication Interfaces: Enables easy communication with other devices.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.

Additional Details

The M30840MCT-G72GP microcontroller operates at a clock frequency of up to 20 MHz and includes a variety of peripherals such as A/D converters, D/A converters, and PWM outputs. It supports a wide range of operating voltages and temperatures. The microcontroller is programmed using Renesas' integrated development environment (IDE). Detailed specifications, including memory size, peripheral configurations, and pinout information, are available in the Renesas Electronics datasheet.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess