EN
  • EN
  • DE

M30626MHP-XXXGP#D3

Part No M30626MHP-XXXGP#D3
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 16-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073689-M30626MHP-XXXGP#D3
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30626MHP-XXXGP#D3 CAD Model

Description

The M30626MHP-XXXGP#D3 is a microcontroller unit (MCU) produced by Renesas Electronics America. This MCU belongs to the M16C/62 series and is designed for embedded systems that require a blend of efficient processing capabilities and low power consumption.

Applications

  • Industrial Automation
  • Home Automation
  • Consumer Electronics
  • Security Systems
  • Motor Control

Features

  • M16C/62 CPU Core: Provides high-performance processing for real-time control applications while minimizing power consumption.
  • On-Chip Flash Memory: Allows for easy programming and reprogramming of the device.
  • On-Chip RAM: Provides volatile memory for data storage and manipulation during program execution.
  • Timers and Counters: Offers multiple timer/counter channels for precise timing control and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for versatile serial communication with peripheral devices.
  • A/D Converter: Allows for analog signal acquisition and conversion to digital data.
  • D/A Converter: Enables the generation of analog output signals.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices and controlling external circuits.

Benefits

  • High Performance: The M16C/62 CPU core provides the processing power needed for demanding embedded applications.
  • Low Power Consumption: Enables energy-efficient operation and extends battery life in portable devices.
  • Flexibility and Scalability: Integrated peripherals and versatile I/O ports allow for flexible system design and easy integration with other components.
  • Reduced System Cost: The high level of integration reduces the need for external components, leading to lower system cost and smaller board size.
  • Simplified Development: Renesas provides comprehensive development tools and support resources to simplify the development process.

Additional Details

The M30626MHP-XXXGP#D3 is designed to operate from a single power supply. It incorporates power-saving modes to minimize energy consumption. Please refer to the Renesas product datasheet for detailed technical specifications, including clock frequency, memory sizes, and package options.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess