EN
  • EN
  • DE

M30621FCAGP#U5 U5

Part No M30621FCAGP#U5 U5
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754552-M30621FCAGP#U5 U5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30621FCAGP#U5 U5 CAD Model

Description

The Renesas Electronics America M30621FCAGP#U5 U5 is a microcontroller (MCU) belonging to the M16C/62 series. These microcontrollers are widely used in embedded systems, offering a balance of processing power, memory, and peripheral functions.

Applications

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Motor control
  • Home appliances

Features

  • M16C CPU Core: Based on the Renesas M16C 16-bit CPU core for efficient processing.
  • On-Chip Memory: Includes on-chip ROM and RAM for program storage and data manipulation.
  • Peripheral Functions: Integrated peripherals such as timers, serial communication interfaces (UART, SPI), and A/D converters.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external devices.

Benefits

  • Efficient Processing: The M16C CPU core provides efficient processing for a variety of embedded applications.
  • Flexible Integration: Integrated peripherals simplify system design and reduce the need for external components.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details

The M30621FCAGP#U5 U5 microcontroller is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral functions. The specific features and capabilities of this microcontroller are detailed in the Renesas datasheet. The #U5 U5 suffix may indicate a specific configuration or revision of the part.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess