EN
  • EN
  • DE

IW1790-08B

Part No IW1790-08B
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Highly Integrated AC/DC Primary-Side Rapid Charge PWM Controller Supporting XM-Comm Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980942-IW1790-08B
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1790-08B CAD Model

Description

The IW1790-08B is a highly integrated AC/DC power supply controller designed by Renesas Electronics America. It is optimized for applications requiring high efficiency, power factor correction, and compact size. This controller integrates advanced features to simplify the design of offline power supplies and LED lighting drivers.

Applications:

  • LED Lighting Drivers
  • AC/DC Adapters
  • Offline Power Supplies
  • Battery Chargers
  • Consumer Electronics Power Supplies

Features:

  • High Power Factor Correction (PFC): Achieves high power factor and low total harmonic distortion (THD).
  • Primary-Side Regulation (PSR): Simplifies design and reduces component count.
  • Constant Current (CC) and Constant Voltage (CV) Control: Supports both CC and CV operation modes.
  • Valley Switching: Improves efficiency by reducing switching losses.
  • Low Startup Current: Minimizes inrush current during startup.
  • Over-Voltage Protection (OVP): Protects against output voltage surges.
  • Over-Current Protection (OCP): Limits output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the controller in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating by shutting down the controller.
  • Open-Loop Protection: Protects against open-loop fault conditions.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Simplified Design: Primary-side regulation eliminates secondary-side feedback components.
  • Reduced BOM Cost: Minimizes the number of external components required.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Precise Output Regulation: Provides stable and accurate output voltage and current.
  • Improved Power Factor: Meets regulatory requirements for power factor correction.
  • Longer Lifespan: Protects the system from various fault conditions.

Additional Details:

The IW1790-08B utilizes advanced control algorithms to achieve high efficiency and power factor correction in a cost-effective solution. Its primary-side regulation eliminates the need for optocouplers and other secondary-side feedback components, simplifying the design and reducing the overall BOM cost. The controller is designed to operate over a wide range of input voltages and is available in a compact package. The device also features cycle-by-cycle current limiting and leading-edge blanking for enhanced stability and reliability. The built in protections ensure a long and trouble free operating life.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess