EN
  • EN
  • DE

IW1760B-01

Part No IW1760B-01
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Off-Line Digital Green-Mode Quasi-Resonant PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992492-IW1760B-01
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1760B-01 CAD Model

Description

The IW1760B-01 is a digital power controller IC from Renesas Electronics (formerly iWatt). It's designed for AC/DC power supplies and aims to improve efficiency and reduce standby power consumption in a variety of applications, particularly those requiring compliance with energy efficiency standards.

Applications:

  • AC/DC Power Adapters: Commonly used in power adapters for laptops, tablets, and other portable devices.
  • LED Lighting Drivers: Controls the power supply for LED lighting applications, improving efficiency and dimming capabilities.
  • Auxiliary Power Supplies: Supplies power to standby circuits in electronic devices.
  • Offline Power Supplies: Converts AC power from the mains to DC power for electronic devices.
  • Battery Chargers: Manages the charging process for various types of batteries.

Features:

  • Digital Control: Uses digital signal processing (DSP) to optimize power supply performance.
  • Adaptive Modulation: Adjusts the switching frequency and duty cycle to maximize efficiency under different load conditions.
  • Low Standby Power: Minimizes power consumption when the device is in standby mode.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Integrated MOSFET Driver: Simplifies the design and reduces the number of external components required.

Benefits:

  • Improved Energy Efficiency: Adaptive modulation and digital control optimize efficiency across a wide range of load conditions.
  • Reduced Standby Power Consumption: Low standby power minimizes energy waste and reduces electricity bills.
  • Enhanced System Reliability: Comprehensive protection features protect the power supply and the connected load from damage.
  • Simplified Design: Integrated MOSFET driver reduces component count and simplifies the design process.
  • Compliance with Energy Efficiency Standards: Helps manufacturers meet stringent energy efficiency requirements.

Additional Details:

The IW1760B-01 operates with a universal AC input voltage range (typically 85V to 265V AC) and provides a regulated DC output voltage. It uses techniques like primary-side regulation (PSR) to eliminate the need for optocouplers in some applications. The device's performance characteristics, including efficiency, standby power consumption, and transient response, are specified in the product datasheet. Refer to the datasheet for detailed information on pin configurations, electrical characteristics, and application circuits. The '-01' suffix may indicate a specific revision or variant of the IC; consult Renesas documentation for precise details.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6540 $58.8600
220+ $0.5366 $118.0520
335+ $0.5199 $174.1665
460+ $0.5031 $231.4260
595+ $0.4864 $289.4080
795+ $0.4361 $346.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess