EN
  • EN
  • DE

IW1691-10

Part No IW1691-10
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Digital PWM Current-Mode Controller for Quasi-Resonant Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066120-IW1691-10
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1691-10 CAD Model

Description

The IW1691-10 is a highly integrated offline power factor correction (PFC) and quasi-resonant (QR) flyback controller manufactured by Renesas Electronics America (formerly iWatt). It's designed to meet stringent energy efficiency standards for AC-DC power supplies. This controller is commonly used in applications such as adapters, chargers, and auxiliary power supplies.

Applications

  • AC-DC Adapters: Used in adapters for laptops, mobile phones, and other portable devices.
  • Battery Chargers: Employed in battery chargers for electric vehicles, power tools, and other rechargeable devices.
  • Auxiliary Power Supplies: Utilized in auxiliary power supplies for appliances, industrial equipment, and other electronic systems.
  • LED Lighting: Suitable for LED lighting applications requiring high efficiency and power factor correction.
  • Standby Power Supplies: Used in standby power supplies to minimize energy consumption when devices are not in use.

Features

  • Integrated PFC and QR Flyback Controller: Combines power factor correction and quasi-resonant flyback control in a single chip.
  • High Efficiency: Designed for high efficiency operation to minimize energy losses.
  • Low Standby Power Consumption: Minimizes standby power consumption to meet stringent energy efficiency standards.
  • Comprehensive Protection Features: Includes overvoltage protection, overcurrent protection, and overtemperature protection.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Simplified Design: Simplifies power supply design and reduces development time.
  • Enhanced System Reliability: Comprehensive protection features ensure reliable operation.
  • Compliance with Energy Efficiency Standards: Meets stringent energy efficiency standards, such as Energy Star and ErP.

Additional Details

The IW1691-10 operates from a wide input voltage range and is available in a space-saving package. It features adaptive voltage positioning (AVP) to optimize efficiency over the entire load range. The device is characterized for operation over the industrial temperature range, making it suitable for use in harsh environments. It supports various compensation techniques, allowing designers to optimize the control loop for their specific application.

The IW1691-10 also features advanced burst-mode operation for ultra-low standby power consumption. Its comprehensive protection features ensure reliable operation under various fault conditions. Furthermore, the device is designed to meet the stringent electromagnetic compatibility (EMC) requirements of modern electronic systems.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,490 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess