EN
  • EN
  • DE

ISL9211BIRU58XZ-T

Part No ISL9211BIRU58XZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 8UTDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-µTDFN-EP (2x2)
Base Product Number ISL9211
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875874-ISL9211BIRU58XZ-T
Ultra Librarian 3D Model Ultra Librarian ISL9211BIRU58XZ-T CAD Model

Description

The 875874-ISL9211BIRU58XZ-T is a battery management integrated circuit (IC) designed for battery monitoring applications.

  • Package: tape & reel
  • Standard Package: 3,000 pcs
  • Function: battery monitor
  • Fault Protection: over current and over voltage
  • Battery Chemistry: lithium-ion
  • Mounting Type: surface mounted
  • Package/Case: 8-UFDFN exposed pad
  • Supplier Device Package: 8-µTDFN-EP (2x2)
  • Operating Temperature: -40°C to 85°C
  • Win Source Part Number: 875874-ISL9211BIRU58XZ-T
  • Manufacturer: Renesas Electronics America
  • Product Status: obsolete
  • ECCN: EAR99
  • REACH: not affected
  • MSL Level: 1
  • Moisture Sensitivity: unlimited
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess