EN
  • EN
  • DE

ISL91302BIIZ-TR5859

Part No ISL91302BIIZ-TR5859
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115841-ISL91302BIIZ-TR5859
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL91302BIIZ-TR5859 CAD Model

Description

The Renesas ISL91302BIIZ-TR5859 is a highly integrated buck-boost regulator designed for applications requiring high efficiency, small size, and flexible power management. This device is part of Renesas's portfolio of advanced power management ICs and is optimized for battery-powered devices, portable equipment, and other applications where power efficiency is paramount. It features a wide input voltage range, allowing it to operate from various battery chemistries and power sources. Its high integration minimizes the number of external components, reducing board space and overall system cost. The TR5859 likely indicates a specific tape and reel packaging for automated assembly.

Applications

  • Smartphones and tablets
  • Portable media players
  • Digital cameras
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Bluetooth speakers
  • Low-power embedded systems

Features

  • Buck-boost operation: Maintains a regulated output voltage even when the input voltage is above or below the desired output.
  • High efficiency: Minimizes power loss, extending battery life.
  • Wide input voltage range: Accommodates a variety of battery chemistries and power sources.
  • Small solution size: High integration minimizes the need for external components.
  • Adjustable output voltage: Allows for customization to meet specific system requirements.
  • Overcurrent protection: Protects the device and the load from damage due to excessive current draw.
  • Overvoltage protection: Prevents the output voltage from exceeding a safe level.
  • Thermal shutdown: Protects the device from overheating.
  • I2C interface: Enables flexible programming and control of the regulator's parameters.

Benefits

  • Extended battery life: High efficiency minimizes power consumption, prolonging the operating time of battery-powered devices.
  • Smaller form factor: High integration reduces board space requirements, enabling smaller and more compact designs.
  • Improved system reliability: Overcurrent, overvoltage, and thermal shutdown protection features enhance system robustness.
  • Flexible power management: Adjustable output voltage and I2C interface allow for customization and control of the regulator's behavior.
  • Reduced system cost: Minimizing the number of external components reduces overall system cost.

Additional Details

The ISL91302BIIZ-TR5859's specific input and output voltage ranges, switching frequency, and efficiency curves are detailed in the Renesas datasheet. The I2C interface allows for programming various parameters, such as the output voltage, current limit, and operating mode. The device typically requires a few external components, such as inductors, capacitors, and resistors, to form a complete power supply solution. Proper PCB layout is crucial for achieving optimal performance and minimizing noise. Consult the official Renesas datasheet for the ISL91302BIIZ-TR5859 for detailed specifications, application notes, and design recommendations. The TR5859 suffix likely defines the tape and reel specifications for automated assembly processes. The quiescent current (current drawn when the device is not actively switching) is an important parameter for low-power applications.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fastrax
Lowest to $32.6415
Panasonic
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess