EN
  • EN
  • DE

ISL84052IBZ

Part No ISL84052IBZ
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Voltage, Single and Dual Supply, 8 to 1 Multiplexer, Dual 4 to 1 Multiplexer and a Triple SPDT Analog Switch | IC MUX/DEMUX DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Bulk
Switch Circuit SP4T
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 50ns, 40ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3pF, 12pF
Current - Leakage (IS(off)) (Maximum) 2pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ISL84052
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1190290-ISL84052IBZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL84052IBZ CAD Model

Description

The ISL84052IBZ is a precision, low-voltage, bidirectional, single SPDT (Single-Pole/Double-Throw) analog switch from Renesas Electronics America. This switch is designed to operate with a single supply voltage ranging from 1.65V to 3.6V, making it suitable for a wide range of portable and low-power applications. The ISL84052IBZ offers exceptional performance characteristics, including low on-resistance, fast switching speeds, and low power consumption.

Applications:

  • Portable instrumentation: Signal routing and switching in multimeters, oscilloscopes, and data loggers.
  • Audio and video signal switching: Routing audio and video signals in multimedia devices.
  • Battery-powered systems: Signal switching in cell phones, PDAs, and other portable devices.
  • Data acquisition systems: Multiplexing analog signals for data conversion.
  • Sample-and-hold circuits: Implementing sample-and-hold functions in analog signal processing.

Features:

  • Low On-Resistance: Typically 0.5Ω at 3V, minimizing signal attenuation and distortion.
  • Low Voltage Operation: Operates from 1.65V to 3.6V, making it suitable for low-power applications.
  • Fast Switching Speeds: Turn-on and turn-off times of less than 10ns, enabling high-speed signal switching.
  • Bidirectional Signal Flow: Allows signals to pass in either direction through the switch.
  • Low Power Consumption: Typically 1µA quiescent current, minimizing power drain in battery-powered systems.
  • Break-Before-Make Switching: Prevents short circuits when switching between channels.
  • TTL/CMOS Compatible Logic Inputs: Interfaces easily with digital logic circuits.
  • Single SPDT Configuration: Provides a simple and versatile switching function.
  • Wide Operating Temperature Range: Operates from -40°C to +85°C.

Benefits:

  • Improved Signal Integrity: Low on-resistance minimizes signal loss and distortion.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • High-Speed Switching: Fast switching speeds enable real-time signal processing.
  • Design Flexibility: Wide operating voltage range and TTL/CMOS compatible inputs simplify design.
  • Reduced Board Space: Small package size minimizes board space requirements.

Additional Details:

The ISL84052IBZ features a break-before-make switching action, preventing momentary short circuits during channel transitions. The device is available in a small MSOP package. Its combination of low on-resistance, fast switching speeds, and low power consumption make it an ideal choice for a wide range of analog signal switching applications.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6924 $51.1556
46+ $2.2091 $101.6186
71+ $2.1401 $151.9471
97+ $2.0711 $200.8967
125+ $2.0020 $250.2500
168+ $1.7949 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,982 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess