EN
  • EN
  • DE

ISL6323ACRZR5381

Part No ISL6323ACRZR5381
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR AMD SVI 2OUT 48QFN / series Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Renesas Electronics America Inc
Package Tube
Product Status Obsolete
Applications Controller, AMD SVI
Voltage - Input 5V ~ 12V
Number of Outputs 2
Voltage - Output Up to 2V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ISL6323
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 43
Win Source Part Number 1012640-ISL6323ACRZR5381
Ultra Librarian 3D Model Ultra Librarian ISL6323ACRZR5381 CAD Model

Description

The ISL6323ACRZR5381 is an integrated circuit that falls under the category of PMIC - voltage regulators - special purpose. The package type is a tube, and the standard package consists of 43 units. This IC is mounted on the surface of the board via SMD (SMT) technology.

  • Package Type: Tube
  • Standard Package: 43
  • Mounting Technology: SMD (SMT)
  • Voltage Output: Up to 2V
  • Voltage Input: 5V to 12V
  • Outputs: 2
  • Package/Case: 48-VFQFN Exposed Pad
  • Supplier Device Package: 48-QFN (7x7)
  • Operating Temperature: 0°C to 70°C
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: ISL6323
  • Product Status: Obsolete

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess