EN
  • EN
  • DE

MAX1631AEAI+

Part No MAX1631AEAI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Operating Supply Voltage 4.2 V ~ 30 V
Frequency - Switching 200kHz ~ 300kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Sequencing
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 139112-MAX1631AEAI+
Ultra Librarian 3D Model Ultra Librarian MAX1631AEAI+ CAD Model

Description

Introducing the MAX1631AEAI+ from Maxim Integrated

The MAX1631AEAI+ is a high-performance, step-down, switch-mode power-supply (SMPS) controller from Maxim Integrated, designed to deliver exceptional efficiency and flexibility for a wide range of applications. This advanced component is ideal for creating compact and efficient power management solutions in complex electronic systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for various supply voltages, ensuring versatility across different platforms.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V up to the input voltage level, providing a customizable solution for diverse circuit requirements.
  • High Efficiency: With its integrated synchronous rectification and low dropout operation, the MAX1631AEAI+ ensures high efficiency, which is crucial for reducing heat and improving system reliability.
  • Multiple Output Capability: This controller can manage multiple outputs, allowing designers to use a single device for powering various components within their system, simplifying design and reducing overall costs.
  • Programmable Switching Frequency: The switching frequency can be programmed up to 300kHz, enabling optimization between efficiency and external component size.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system against excessive current draw, which could otherwise lead to damage or failure.

Applications

  • Portable Computers and PDAs
  • Telecommunications Equipment
  • Distributed Power Systems
  • Battery-Powered Devices

The MAX1631AEAI+ is housed in a 28-pin SSOP package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation even in challenging environments. Whether you're designing a portable device or a complex telecommunications system, the MAX1631AEAI+ offers the performance and features necessary to meet your power supply design challenges.

Maxim Integrated's commitment to quality means that the MAX1631AEAI+ is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. With its advanced features and proven reliability, the MAX1631AEAI+ is a smart choice for your next power management project.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4151 $115.9248
75+ $2.3400 $175.5000
103+ $2.2638 $233.1714
132+ $2.1887 $288.9084
177+ $1.9623 $347.3271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess