EN
  • EN
  • DE

ISL55100BIRZ

Part No ISL55100BIRZ
Manufacturer Renesas Electronics America
Catalog Logic - Specialty Logic
Description Quad 18V Pin Electronics Driver/Window Comparator | IC COMP DRVR/WINDOW 18V 72-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Logic Type Comparator, Driver
Supply Voltage 9V ~ 18V
Resolution 4
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN
Family Part Number ISL55100
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1189747-ISL55100BIRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL55100BIRZ CAD Model

Description

The ISL55100BIRZ is a high-performance, single-channel cable equalizer designed by Renesas Electronics. This device compensates for signal degradation caused by long cables in high-speed data transmission systems. It is commonly used in applications where signal integrity is crucial, such as video transmission and data communications.

Applications

  • Video transmission systems
  • Data communication links
  • Security and surveillance equipment
  • Broadcast equipment
  • Medical imaging systems

Features

  • Single-channel cable equalizer
  • Adaptive equalization
  • Low power consumption
  • Adjustable gain
  • RoHS compliant

Benefits

  • Improves signal quality and extends transmission distance.
  • Compensates for cable losses and reduces jitter.
  • Minimizes power consumption for energy-efficient systems.
  • Optimizes signal performance with adjustable gain.
  • Complies with environmental regulations.

Additional Details

The ISL55100BIRZ features adaptive equalization, which automatically adjusts the equalization settings to compensate for varying cable lengths and signal conditions. This ensures optimal signal quality over a wide range of operating conditions. The device also offers adjustable gain, allowing users to fine-tune the signal amplitude. Its low power consumption makes it suitable for battery-powered applications and other energy-sensitive systems. This cable equalizer is widely used in video transmission systems to improve image quality and extend transmission distance. It is also used in data communication links to reduce bit error rates and ensure reliable data transfer. The ISL55100BIRZ is available in a small form factor package, making it easy to integrate into compact electronic devices. Its high performance and versatile features make it a popular choice for a variety of signal conditioning applications. This device supports data rates up to several Gbps, depending on the cable and application requirements.

You May Also Be Interested in

Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3289 $57.9867
8+ $15.8605 $126.8840
12+ $15.3650 $184.3800
16+ $14.8695 $237.9120
21+ $14.3728 $301.8288
27+ $12.8863 $347.9301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess