The Renesas Electronics America Inc 1378675-ISL29038IROZ-T7S2722 is an ambient light, IR, and UV sensor.
- Temperature Range: It operates within a temperature range of -40°C to 85°C
- Voltage Supply: and has a voltage supply range of 2.25V to 3.63V.
- Features: The sensor provides accurate ambient light detection and can also detect proximity.
- Output Type: It uses the I²C output type for easy integration with microcontrollers and other devices.
- Mounting Type: This sensor is designed for surface mount installation and comes in a tape and reel package.
- Status: It is now considered obsolete, but it still offers reliable light sensing capabilities for various applications.