EN
  • EN
  • DE

IDTQS34X245Q3G8

Part No IDTQS34X245Q3G8
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Bus Switch 4-Element CMOS 32-IN 80-Pin QVSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Independent Circuits 4
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 80
Packaging Tape & Reel (TR)
RoHS Compliant
Supply Type Single
Win Source Part Number 965291-IDTQS34X245Q3G8
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDTQS34X245Q3G8 CAD Model

Description

The IDTQS34X245Q3G8, manufactured by Renesas Electronics America, is a high-bandwidth bus switch designed for high-performance computing and networking applications. This device offers exceptional signal integrity and switching speeds, making it ideal for applications where data throughput is critical.

Applications

  • High-speed data switching in servers
  • Networking equipment such as routers and switches
  • High-performance computing systems
  • Graphics processing units (GPUs)
  • Backplane interconnects

Features

  • High bandwidth: The device supports high-bandwidth data transfer, ensuring minimal signal degradation even at high frequencies.
  • Low insertion loss: It features low insertion loss, minimizing signal attenuation and maximizing signal integrity.
  • Minimal crosstalk: Designed to minimize crosstalk between channels, ensuring signal isolation and data accuracy.
  • Quick switch times: Offers very fast switch times, enabling rapid data transfer and switching.
  • Bidirectional signal paths: Supports bidirectional signal paths, allowing for flexible data routing and switching.
  • Flow-through pinout: Incorporates a flow-through pinout, simplifying board layout and reducing signal path lengths.
  • Low power consumption: Designed for low power consumption, minimizing heat dissipation and improving energy efficiency.

Benefits

  • Improved system performance: The high bandwidth and low insertion loss enhance the overall performance of the system.
  • Reduced signal degradation: The minimal crosstalk and quick switch times minimize signal degradation, ensuring data accuracy.
  • Simplified board layout: The flow-through pinout simplifies board layout, reducing design complexity and cost.
  • Increased system reliability: The robust design and low power consumption contribute to improved system reliability and stability.
  • Enhanced data throughput: High speed switching optimizes data throughput in demanding applications.

Additional Details

The IDTQS34X245Q3G8 is typically packaged in a small form factor, surface-mount package, making it suitable for high-density board designs. It operates from a standard power supply voltage and features a wide operating temperature range. This device is compliant with industry standards for signal integrity and switching performance. Its control signals are usually accessed through standard logic levels, which allows for easy integration with other system components. The device is designed to provide reliable and stable switching performance, even in harsh environments. This part is specifically tailored for applications requiring high-speed data switching and minimal signal degradation.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4347 $79.3041
6+ $21.6901 $130.1406
9+ $21.0122 $189.1098
12+ $20.3345 $244.0140
15+ $19.6566 $294.8490
20+ $17.6232 $352.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess