EN
  • EN
  • DE

IDT9FGL0441BKILF

Part No IDT9FGL0441BKILF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064713-IDT9FGL0441BKILF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT9FGL0441BKILF CAD Model

Description

The IDT9FGL0441BKILF is a high-performance, low-power clock generator from Renesas Electronics America. It is designed to meet the stringent timing requirements of various applications, including networking, telecommunications, and data centers. This clock generator provides precise and stable clock signals while minimizing power consumption and board space.

Applications:

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • Data Centers (Servers, Storage)
  • Industrial Automation
  • High-Performance Computing

Features:

  • Four Output Clocks: Provides multiple clock signals for different system components.
  • Low Phase Noise: Ensures high signal integrity and minimal jitter.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • I2C Programmability: Allows for flexible configuration and control.
  • Low Power Consumption: Minimizes power dissipation and heat generation.
  • Output Enable/Disable Control: Enables power saving and flexible system management.
  • Small Package Size: Reduces board space requirements.
  • 3.3V Power Supply: Operates from a standard 3.3V power supply.

Benefits:

  • Improved System Performance: Provides precise and stable clock signals for optimal performance.
  • Reduced Jitter: Minimizes timing errors and improves signal integrity.
  • Flexible Configuration: I2C programmability allows for easy customization.
  • Lower Power Consumption: Reduces power dissipation and extends battery life in portable applications.
  • Reduced Board Space: Small package size allows for more compact system designs.
  • Enhanced Reliability: Robust design ensures stable and reliable operation.
  • Simplified Design: Integrated features simplify the design process.

Additional Details:

The IDT9FGL0441BKILF clock generator is designed to meet the demanding timing requirements of modern electronic systems. Its low phase noise and wide frequency range make it suitable for a variety of applications. The device is fully programmable via I2C, allowing for flexible configuration and control. The low power consumption and small package size further enhance its suitability for space-constrained and power-sensitive applications. This clock generator also supports output enable/disable control, which allows for power saving and flexible system management.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess