EN
  • EN
  • DE

IDT89HPES12N3YCBCG

Part No IDT89HPES12N3YCBCG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 12LANE 3PORT 324-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Mount Surface Mount
Number of Pins 324
RoHS Compliant
Win Source Part Number 1064697-IDT89HPES12N3YCBCG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89HPES12N3YCBCG CAD Model

Description

The IDT89HPES12N3YCBCG is a PCI Express (PCIe) switch from Renesas Electronics, designed for high-performance applications requiring flexible and efficient data transfer. It belongs to the IDT 89HPES family of PCIe switches, known for their reliability and advanced features. This particular switch is engineered to meet the demands of various industries, offering features that enhance system performance and scalability.

Applications:

  • Servers: Used in servers to expand PCIe connectivity, supporting multiple GPUs, network adapters, and storage controllers.
  • Workstations: Provides connectivity for high-bandwidth devices such as professional graphics cards, SSDs, and other add-in cards.
  • Data Centers: Facilitates efficient data transfer between servers and storage arrays, improving overall data center performance.
  • Industrial Automation: Enables reliable PCIe connectivity for industrial PCs, data acquisition systems, and control systems.
  • Networking Equipment: Used in routers, switches, and other networking devices to enable high-speed packet switching and data transfer.

Features:

  • 12 Lanes of PCIe Gen3: Supports high-bandwidth data transfer with PCIe Gen3 speeds, ensuring efficient performance for demanding applications.
  • Low Latency: Minimizes latency to ensure efficient data transfer and responsiveness, critical for real-time applications.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for system-to-system communication, allowing for advanced system architectures.
  • Advanced Error Reporting: Provides detailed error reporting for improved system reliability and diagnostics.
  • Flexible Port Configuration: Offers flexible port configuration options to adapt to different system requirements, maximizing versatility.
  • Integrated Clock Buffers: Reduces the need for external clock buffers, simplifying system design and reducing BOM cost.
  • Power Management Features: Includes power management features to minimize power consumption, suitable for energy-efficient systems.

Benefits:

  • Increased System Performance: High-speed PCIe Gen3 connectivity improves overall system performance, enabling faster data transfer rates.
  • Expanded Connectivity: Enables the connection of multiple PCIe devices to a single system, increasing system flexibility and scalability.
  • Improved System Reliability: Advanced error reporting and power management features enhance system reliability and longevity.
  • Reduced System Cost: Integrated clock buffers and flexible port configuration options help reduce system cost and complexity.
  • Simplified System Design: Integrated features simplify system design and reduce time-to-market, accelerating product development.

Additional Details:

The IDT89HPES12N3YCBCG is typically available in a BGA package. Detailed specifications, including power consumption, operating temperature range, and pinout information, are available in the product datasheet. The switch supports various configuration options, typically programmed through a configuration EEPROM or through the host system, allowing customization for specific application requirements.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess