EN
  • EN
  • DE

IDT87973DYILFT

Part No IDT87973DYILFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992453-IDT87973DYILFT
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT87973DYILFT CAD Model

Description

The IDT87973DYILFT is a high-performance clock fanout buffer from Renesas (formerly IDT). This device is designed to distribute clock signals with minimal additive jitter and skew, ensuring precise timing in high-speed digital systems. It's used in a wide variety of applications including networking, communications and data processing.

Applications:

      
  • Networking Equipment: Routers, switches, and other network infrastructure.
  •   
  • Data Centers: Servers and storage systems.
  •   
  • High-Performance Computing: Workstations and servers requiring precise clock synchronization.
  •   
  • Telecommunications: Base stations and other communications equipment.
  •   
  • Test and Measurement Equipment: Signal generators and oscilloscopes.

Features:

      
  • Low Additive Jitter: Maintains signal integrity in high-speed applications.
  •   
  • Low Output Skew: Ensures consistent timing across all output channels.
  •   
  • Operating Frequency: Up to 350 MHz, supporting a broad range of system clock requirements.
  •   
  • Output Enable (OE) Control: Allows for flexible clock management and power saving.
  •   
  • Power Supply Voltage: 3.3V, making it compatible with a wide range of digital systems.
  •   
  • Package: Available in a compact package for space-constrained applications.

Benefits:

      
  • Improved System Performance: Minimizes timing errors, leading to increased data throughput and overall performance.
  •   
  • Enhanced Signal Integrity: Low jitter and skew ensure clean clock signals.
  •   
  • Flexible Clock Management: OE control enables dynamic clock gating.
  •   
  • Reduced BOM Cost: Integrates multiple clock distribution functions into a single device.
  •   
  • Reliable Operation: Designed for high-reliability applications.

Additional Details:

The IDT87973DYILFT operates from a 3.3V power supply and features a wide operating frequency range up to 350 MHz. The device is characterized by its low additive jitter and low output skew, ensuring minimal degradation of the clock signal during distribution. The output enable (OE) control provides flexibility in managing the clock signals and can be used for power saving. The compact package allows for easy integration into space-constrained applications. The device is commonly used in systems requiring precise clock synchronization such as servers, networking equipment, and high-speed data processing systems.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess