EN
  • EN
  • DE

IDT74V416YS12BE

Part No IDT74V416YS12BE
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064646-IDT74V416YS12BE
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74V416YS12BE CAD Model

Description

The IDT74V416YS12BE is a high-speed, low-power CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America (formerly IDT). It is designed for asynchronous data buffering applications where data is written and read at different rates. This device is commonly used in communication systems, data acquisition, and signal processing applications to synchronize data flow and improve system performance.

Applications

  • Communication systems
  • Data acquisition systems
  • Signal processing applications
  • Image processing
  • Video buffering

Features

  • High-speed operation: Supports fast data transfer rates
  • Low power consumption: Minimizes power dissipation for energy-efficient designs
  • Asynchronous operation: Allows independent read and write clock frequencies
  • 16K x 9 memory organization: Provides ample storage capacity
  • Programmable flags: Offers flexible status monitoring
  • Retransmit capability: Enables easy data recovery
  • Write enable (WE) and Output enable (OE) control: Provides precise control over data flow

Benefits

  • Improved system performance: High-speed operation reduces data transfer latency
  • Reduced power consumption: Low power design extends battery life in portable devices
  • Simplified system design: Asynchronous operation simplifies interfacing with other components
  • Increased storage capacity: Large memory organization accommodates a wide range of data buffering needs
  • Enhanced data integrity: Programmable flags and retransmit capability ensure reliable data transfer
  • Increased system flexibility: Flexible control options allow for customized data flow management

Technical Specifications

The IDT74V416YS12BE operates from a supply voltage of 3.3V or 5V. It features a maximum data rate of 12 ns cycle time. The device is available in different package options. It’s operating temperature is -40C to +85C.

This FIFO memory device is a reliable and efficient solution for asynchronous data buffering applications. Its high speed, low power consumption, and flexible features make it a suitable choice for a wide range of applications.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess