EN
  • EN
  • DE

IDT74LVC4245APGG8

Part No IDT74LVC4245APGG8
Manufacturer Renesas Electronics America
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24TSSOP / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Renesas Electronics America Inc
Series 74LVC
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 4.5 V ~ 5.5 V
Voltage - VCCB 2.7 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVC4245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVC4245APGG8
Standard Package 3,000
Win Source Part Number 1064652-IDT74LVC4245APGG8
Ultra Librarian 3D Model Ultra Librarian IDT74LVC4245APGG8 CAD Model

Description

The IDT74LVC4245APGG8 is an 8-bit dual-supply translating transceiver, designed for bi-directional level shifting between different voltage domains. This device is part of the LVC (Low-Voltage CMOS) logic family, known for its low power consumption and high speed. It's manufactured by Renesas Electronics America.

Applications

  • Level shifting in mixed-voltage systems.
  • Data communication between microcontrollers and peripherals operating at different voltage levels.
  • Interface between 3.3V and 5V systems.
  • Use in I2C, SPI, and UART communication protocols where voltage level translation is required.
  • Networking equipment.

Features

  • Wide Supply Voltage Range: Operates with VCCA ranging from 1.65V to 3.6V and VCCB ranging from 2.3V to 5.5V, allowing for flexible voltage translation.
  • Bi-directional Level Translation: Enables data transfer in both directions.
  • Output Enable (OE) Control: Provides control over the output, allowing for bus isolation.
  • Direction Control (DIR): Determines the direction of data flow.
  • Low Power Consumption: Minimizes power consumption for energy-efficient applications.
  • High-Speed Operation: Supports high-speed data transfer rates.
  • CMOS Technology: Offers excellent noise immunity and low static power dissipation.
  • ESD Protection: Integrated ESD protection to prevent damage from electrostatic discharge.

Benefits

  • Enables seamless integration of devices operating at different voltage levels.
  • Reduces the need for external level shifting components, saving board space and cost.
  • Improves system reliability through integrated ESD protection.
  • Minimizes power consumption, extending battery life in portable applications.
  • Enhances system performance with high-speed data transfer capabilities.
  • Simplifies system design by providing a flexible and easy-to-use level translation solution.

Additional Details: The IDT74LVC4245APGG8 is typically available in TSSOP (Thin Shrink Small Outline Package). The transceiver features an 8-bit architecture, making it suitable for parallel data transfer applications. The propagation delay is minimal, ensuring fast signal transmission. It adheres to industry standards for CMOS logic devices, guaranteeing compatibility with a wide range of systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess