EN
  • EN
  • DE

IDT74FCT16652ATPA

Part No IDT74FCT16652ATPA
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064606-IDT74FCT16652ATPA
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT16652ATPA CAD Model

Description

The IDT74FCT16652ATPA is a 16-bit transceiver with tristate outputs manufactured by Renesas Electronics America (formerly IDT). This device belongs to the FCT (Fast CMOS Technology) family, known for its high-speed performance and low power consumption. It's designed for bidirectional communication between two buses, effectively isolating and buffering signals in high-performance digital systems.

Applications

  • High-speed data transfer
  • Bus isolation
  • Memory interfacing
  • Data buffering
  • Microprocessor systems

Features

  • 16-bit bidirectional transceiver
  • Tristate outputs
  • Fast propagation delay: typically 4.5 ns
  • TTL-compatible inputs
  • Low ground bounce
  • Supply voltage: 5V
  • Available in a TSSOP package

Benefits

  • Enhances system performance through high-speed data transfer
  • Isolates bus segments to prevent signal degradation
  • Provides reliable data communication
  • Simplifies interfacing with TTL logic
  • Minimizes noise and signal distortion
  • Suitable for a wide range of applications
  • Space-saving TSSOP package for high-density designs

Additional Details

The IDT74FCT16652ATPA operates from a 5V power supply. It features two sets of 8-bit data ports (A and B) and direction control pins (DIR). The DIR pins determine the direction of data flow; when DIR is high, data flows from A to B, and when DIR is low, data flows from B to A. The output enable (OE) pins control the output drivers, allowing the device to be placed in a high-impedance state when not actively transmitting data. This functionality is crucial for preventing bus contention in shared bus systems. The low ground bounce characteristic is particularly important in high-speed applications, as it reduces noise and improves signal integrity. The device is designed to meet or exceed industry-standard specifications for ESD protection and latch-up immunity, ensuring reliable operation in harsh environments. The 4.5 ns propagation delay allows for fast data transfer rates, making it suitable for demanding applications such as high-speed memory interfaces and data acquisition systems. This component is often found in older systems where 5V logic levels are still employed. It requires proper decoupling capacitors placed close to the power supply pins to maintain stable operation.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess