EN
  • EN
  • DE

IDT74FCT163245APVG

Part No IDT74FCT163245APVG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Bidirect Trscvr 16 Bit 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Logic Function Translator
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Bits 16
Number of Channels 2
Number of Pins 48
Output Type Voltage
Propagation Delay 4.6 ns
RoHS Compliant
Win Source Part Number 1064601-IDT74FCT163245APVG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163245APVG CAD Model

Description

The IDT74FCT163245APVG is a 16-bit to 32-bit registered transceiver manufactured by Renesas Electronics America. This device is part of the FCT (Fast CMOS Technology) family and is designed for high-speed data transmission applications. It combines the functions of a transceiver and a register, making it suitable for bus interface and memory applications where temporary data storage and direction control are required.

Applications:

      
  • High-speed data transmission systems
  •   
  • Memory interface applications
  •   
  • Bus interface applications
  •   
  • Digital signal processing (DSP) systems
  •   
  • Networking equipment

Features:

      
  • 16-bit to 32-bit data transceiver: Allows bidirectional data transfer between two buses with different widths.
  •   
  • Registered outputs: Provides improved signal integrity and timing margins.
  •   
  • Fast CMOS Technology (FCT): Enables high-speed operation with low power consumption.
  •   
  • TTL-compatible inputs: Allows direct interface with TTL logic levels.
  •   
  • Three-state outputs: Facilitates bus isolation and expansion.
  •   
  • Latch-up performance exceeds 500mA: Provides robustness against latch-up conditions.

Benefits:

      
  • Increased system performance: High-speed data transfer capabilities enhance overall system performance.
  •   
  • Improved signal integrity: Registered outputs minimize signal degradation and noise.
  •   
  • Reduced power consumption: FCT technology lowers power dissipation, making it suitable for energy-sensitive applications.
  •   
  • Simplified system design: TTL-compatible inputs simplify interfacing with other logic devices.
  •   
  • Enhanced system reliability: Latch-up protection ensures reliable operation in harsh environments.

Additional Details:

The IDT74FCT163245APVG operates from a 5V power supply. Its propagation delay is very low, contributing to the high-speed performance. The device comes in a TSSOP (Thin Shrink Small Outline Package) which enables high-density board mounting. It is designed to meet the demanding requirements of modern high-performance computing and communication systems.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0289 $60.4335
35+ $3.3058 $115.7030
55+ $3.2024 $176.1320
75+ $3.0991 $232.4325
97+ $2.9958 $290.5926
130+ $2.6858 $349.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess