EN
  • EN
  • DE

IDT74FCT162374TPV

Part No IDT74FCT162374TPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 2-Element 48-Pin SSOP Flip Flop D-Type Bus Interface Pos-Edge 3-ST...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022672-IDT74FCT162374TPV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT162374TPV CAD Model

Description

The IDT74FCT162374TPV is a 16-bit D-type flip-flop manufactured by Renesas Electronics America. This high-performance device is designed for use in high-speed synchronous systems where data needs to be reliably stored and transferred. The device features non-inverting outputs and is ideal for applications requiring minimal propagation delay and high drive capability.

Applications

  • Clocked storage elements: Used in registers and memory buffers where data needs to be stored synchronously with a clock signal.
  • Data buffering: Used in applications where data needs to be temporarily stored and transferred to other parts of the system.
  • Address latching: Employed in memory systems to latch address lines for accessing memory locations.
  • Pipeline registers: Integrated into pipeline architectures to store intermediate results between pipeline stages.
  • Synchronous counters: Used as the building blocks for synchronous counters in digital systems.
  • High-speed digital systems: Incorporated into various high-speed digital systems requiring reliable data storage.

Features

  • 16-bit D-type flip-flop: Provides 16 independent D-type flip-flops in a single package.
  • Non-inverting outputs: Delivers the true value of the input data at the output.
  • High-speed operation: Ensures fast data transfer and storage with minimal propagation delay.
  • TTL compatible inputs: Compatible with TTL logic levels for easy integration with other TTL devices.
  • Low ground bounce: Minimizes ground bounce for improved signal integrity.
  • Power down protection: Offers protection against damage during power down situations.

Benefits

  • Increased system performance: Enhances system performance with high-speed data transfer and minimal delay.
  • Simplified system design: Reduces component count and simplifies board layout with integrated functionality.
  • Improved reliability: Ensures reliable data storage and transfer in demanding applications.
  • Reduced power consumption: Minimizes power consumption, making it suitable for energy-efficient systems.

Additional Details

The IDT74FCT162374TPV operates with a supply voltage of 5V. It features three-state outputs, allowing for easy connection to a shared bus. The device is available in a TSSOP package, which provides a small footprint and excellent thermal performance. It is designed to meet the requirements of high-performance digital systems and offers robust and reliable operation.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess