EN
  • EN
  • DE

IDT74FCT162260CTPV

Part No IDT74FCT162260CTPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description 12-BIT Bus Exchanger, 3-PORT 12-BIT Bus Exchanger, 3-PORT 12-BIT Bus Exchanger, 3-PORT 12-BIT Bus Exchanger, 3-PORT...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
RoHS Compliant
Win Source Part Number 1023598-IDT74FCT162260CTPV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT162260CTPV CAD Model

Description

The IDT74FCT162260CTPV is a 12-Bit to 24-Bit Multiplexed D-Type Latch with 3-State Outputs manufactured by Renesas Electronics America. It's part of the Fast CMOS Technology (FCT) family, providing high-speed performance and low power consumption. This device is designed for multiplexing and latching data in bus-oriented applications.

Applications:

  • Memory Interface: Buffering and latching data in memory systems.
  • Data Multiplexing: Selecting data from multiple sources for processing.
  • Bus Interface: Facilitating data transfer between different buses.
  • Address Latching: Latching address signals in memory addressing schemes.
  • High-Speed Logic: General-purpose logic applications requiring high speed.

Features:

  • 12-Bit to 24-Bit Multiplexing: Multiplexes 12 input bits to 24 output bits.
  • D-Type Latch: Latches the selected data for storage.
  • 3-State Outputs: Allows outputs to be disabled, reducing bus loading.
  • High-Speed Performance: Offers fast propagation delays due to FCT technology.
  • Low Power Consumption: FCT technology ensures low power operation.
  • TTL Compatible Inputs: Compatible with TTL voltage levels.

Benefits:

  • Simplified Data Multiplexing: Provides an integrated solution for multiplexing and latching data.
  • Improved System Performance: High-speed performance ensures fast data transfer.
  • Reduced Bus Loading: 3-state outputs minimize bus loading when inactive.
  • Lower Power Consumption: Low power consumption contributes to energy efficiency.
  • Flexibility: Adaptable to various multiplexing and latching applications.

Additional Details: The 'CTPV' suffix typically indicates the package type, often a plastic SSOP (Shrink Small Outline Package) or similar surface-mount package optimized for space efficiency on PCBs. Critical parameters, including propagation delay, supply voltage range, and input/output voltage levels, are detailed in the Renesas datasheet. The IDT74FCT162260C is commonly used in systems requiring efficient data multiplexing and latching at high speeds. Always consult the official Renesas datasheet for complete specifications and application notes before implementation. The datasheet includes detailed information on timing characteristics, power consumption, and pin configurations, along with application-specific recommendations for optimal performance.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess