EN
  • EN
  • DE

IDT74FCT151ATQ

Part No IDT74FCT151ATQ
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064592-IDT74FCT151ATQ
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT151ATQ CAD Model

Description

The IDT74FCT151ATQ is a high-speed 8-input multiplexer/selector manufactured by Renesas Electronics America. This device selects one of eight data inputs based on a 3-bit select code and outputs the selected data. It is part of the Fast CMOS Technology (FCT) family, known for its speed and low power consumption.

Applications:

  • Data Selection: Used to select one of multiple data sources for processing or transmission.
  • Address Decoding: Employed in memory systems for address decoding and memory selection.
  • Function Generation: Can be used to generate various logic functions.
  • Control Logic: Used in control circuits for selecting different control signals.
  • Data Routing: Facilitates data routing in communication and data processing systems.

Features:

  • 8-Input Multiplexer: Selects one of eight data inputs.
  • 3-Bit Select Code: Uses a 3-bit binary code to select the input.
  • High-Speed Performance: Offers fast propagation delays due to FCT technology.
  • Low Power Consumption: FCT technology ensures low power operation.
  • TTL Compatible Inputs: Accepts TTL input voltage levels.
  • Three-State Output: Allows the output to be disabled, enabling multiplexer expansion.

Benefits:

  • Simplified Data Selection: Easily selects one of multiple data sources with minimal external logic.
  • Improved System Performance: Fast propagation delays ensure high-speed operation.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Flexibility: Adaptable to various data selection and routing applications.
  • Reduced Component Count: Integrates the functionality of multiple discrete gates.

Additional Details: The 'TQ' suffix typically indicates the package type, commonly a plastic SOIC (Small Outline Integrated Circuit) or similar surface-mount package. The Renesas datasheet provides critical parameters, including propagation delay, supply voltage range, and input/output voltage levels. The IDT74FCT151A is widely utilized in digital systems where data selection is crucial. Always refer to the official Renesas datasheet for complete specifications and application notes before use. The datasheet provides detailed information on timing characteristics, power consumption, and pin configurations, as well as specific loading characteristics.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess