EN
  • EN
  • DE

HFCT-5218EM

Part No HFCT-5218EM
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062654-HFCT-5218EM
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFCT-5218EM CAD Model

Description

The HFCT-5218EM is a Fibre Channel transceiver manufactured by Agilent (Hewlett-Packard). It's designed for high-speed data communication over fiber optic cables. This transceiver is used in various storage area networks (SANs) and other applications requiring reliable, high-bandwidth data transfer.

Applications

  • Storage Area Networks (SANs)
  • Fibre Channel host bus adapters (HBAs)
  • High-speed data links
  • Optical transceivers for data centers
  • Networking equipment

Features

  • Fibre Channel Compliance: Compliant with Fibre Channel standards for high-speed data transmission.
  • 850 nm VCSEL Laser: Uses a Vertical-Cavity Surface-Emitting Laser (VCSEL) for efficient optical transmission.
  • High Data Rate: Supports data rates up to several Gbps (specific rate depends on the exact model and Fibre Channel standard).
  • Duplex LC Connector: Uses a standard LC connector for easy fiber optic cable connection.
  • Low Power Consumption: Designed for efficient power usage in demanding environments.
  • Small Form Factor: Compact design for high-density applications.

Benefits

  • High-Speed Data Transfer: Enables rapid data exchange in storage and networking applications.
  • Reliable Communication: Provides robust and error-free data transmission over fiber optic cables.
  • Long Distance Transmission: Supports longer distances compared to copper-based solutions.
  • Immunity to Electromagnetic Interference (EMI): Fiber optic cables are not susceptible to EMI, ensuring data integrity.
  • Reduced System Cost: Provides a cost-effective solution for high-speed data communication.
  • Easy Installation: Standard LC connector simplifies fiber optic cable connection.

Additional Details

The HFCT-5218EM operates from a 3.3V or 5V power supply (verify from the datasheet). It transmits and receives optical signals using a 850nm VCSEL laser and a PIN photodiode receiver. The transceiver includes internal circuitry for clock and data recovery (CDR) to ensure reliable data transmission. The specific data rate supported by the HFCT-5218EM depends on the Fibre Channel standard it complies with. The transceiver is typically housed in a small form-factor package that is designed for surface mount assembly. Proper handling and installation procedures should be followed to prevent damage to the optical components. Datasheets provide detailed information about the operating characteristics, electrical specifications, and optical performance of the HFCT-5218EM.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess