EN
  • EN
  • DE

IDT72V235L15PFG

Part No IDT72V235L15PFG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979423-IDT72V235L15PFG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72V235L15PFG CAD Model

Description

The IDT72V235L15PFG is a high-speed, low-power CMOS SyncBiFIFO (Synchronous Bidirectional FIFO) manufactured by Renesas Electronics. It's designed to provide bidirectional data buffering between systems operating at different clock frequencies or with asynchronous interfaces. The '15' in the part number indicates a speed grade of 15ns.

Applications:

  • Networking: Used in switches, routers, and network interface cards (NICs) for bidirectional data buffering.
  • Telecommunications: Employed in communication channels for buffering data in both directions.
  • Data Communications: Utilized in data communication equipment for synchronous data transfer.
  • Digital Signal Processing (DSP): Used in DSP systems for bidirectional data buffering during signal processing tasks.
  • High-Speed Data Acquisition: Employed in data acquisition systems to buffer data in both directions for analysis.

Features:

  • Synchronous Operation: Operates with a common clock for read and write operations.
  • Bidirectional Data Flow: Allows data transfer in both directions.
  • High-Speed Performance: Offers fast data transfer rates (15ns, as suggested by the part number).
  • Low Power Consumption: CMOS technology ensures low power operation.
  • Status Flags: Includes Empty, Full, and Half-Full flags for easy memory management.
  • Programmable Flags: Offers programmable flags for flexible system control.

Benefits:

  • Improves System Performance: Buffers data between systems, preventing bottlenecks and data loss.
  • Simplifies System Design: Synchronous operation simplifies timing constraints.
  • Increases Reliability: Provides a reliable data buffer for bidirectional data transfer.
  • Reduces Power Consumption: Low-power CMOS technology contributes to energy efficiency.
  • Flexibility: Adaptable to various data rates and system architectures.
  • Optimized for Bi-Directional Data Flow: Supports simultaneous reading and writing in different directions.

Additional Details: The 'PFG' suffix indicates the package type, usually a Plastic Flatpack with Gull-wing leads. The detailed organization (memory depth and width) and electrical characteristics are crucial parameters defined in the Renesas datasheet. The IDT72V235L series is known for its robust performance in networking and telecommunications environments. Always refer to the Renesas datasheet for precise electrical characteristics, timing diagrams, and application notes before implementation. The datasheet provides detailed specifications on maximum clock frequencies, propagation delays, and power supply requirements.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess