EN
  • EN
  • DE

IDT72103L50P

Part No IDT72103L50P
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064523-IDT72103L50P
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72103L50P CAD Model

Description

The IDT72103L50P is a First-In, First-Out (FIFO) memory device manufactured by Renesas Electronics America. It is engineered for asynchronous data transfer, effectively buffering data between systems that operate at different speeds or have varying data rates. The '50' in the part number suggests a speed grade of 50ns.

Applications:

  • Data Storage: Employed in disk drive controllers for buffering data during read and write operations.
  • Communication Systems: Used in modems and other communication devices for data buffering.
  • High-Speed Printing: Used in laser printers and other high-speed printers for buffering print data.
  • Video Capture: Utilized in video capture cards for buffering video frames.
  • Image Processing: Integrated into image processing systems for data buffering and synchronization.

Features:

  • Asynchronous Operation: Facilitates independent read and write operations, streamlining system timing.
  • High-Speed Performance: Provides fast data transfer rates with a 50ns access time (indicated by '50' in the part number).
  • Status Flags: Includes flags such as Empty, Full, and Half-Full to monitor the status of the FIFO.
  • Expandable: Designed to be cascaded with other FIFOs, allowing for increased memory depth.
  • Parallel Interface: Typically equipped with a parallel data interface for high-speed data transfer.

Benefits:

  • Improved Data Integrity: Ensures reliable data transfer by buffering data between asynchronous systems.
  • Simplified System Design: Reduces timing complexity through asynchronous operation.
  • Enhanced System Performance: Prevents data bottlenecks and reduces the risk of data loss.
  • Versatile Application: Suitable for a wide range of data transfer applications due to its flexible design.
  • Increased System Reliability: Provides a stable and dependable data buffer.

Additional Details: The 'P' suffix usually indicates the package type, and in this case, it's likely a plastic DIP (Dual In-line Package) or a similar through-hole package. The precise memory organization (depth and width) and specific electrical characteristics would be detailed in the Renesas datasheet. The IDT72103L series is generally used for asynchronous data buffering in various electronic systems. Always refer to the official Renesas datasheet for complete specifications and application guidelines before integrating this component.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess