The IDT7208L35J is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America (formerly IDT). It's designed to buffer data between systems operating at different speeds or to manage data flow in asynchronous environments. Its robust architecture and fast access times make it suitable for a wide variety of applications.
Applications
- Data communications
- Networking equipment
- Digital signal processing (DSP)
- Image processing
- Video processing
- Industrial control systems
Features
- High-speed operation: 35ns access time.
- Low-power CMOS technology.
- Asynchronous and synchronous operation.
- Full, Empty, and Half-Full flags for status indication.
- Expandable in both depth and width.
- Retransmit capability.
- Input and Output enable controls.
Benefits
- Enables efficient data transfer between systems with differing data rates.
- Reduces system complexity by providing a simple data buffering solution.
- Improves overall system performance by minimizing data bottlenecks.
- Provides essential status information for easy system monitoring and control.
- Allows for flexible system design through easy expandability.
- Ensures data integrity with retransmit capabilities.
Technical Specifications
- Access Time: 35ns
- Memory Size: Typically 1K x 9 bits
- Supply Voltage: 5V
- Operating Temperature: -40°C to +85°C (Industrial)
- Package Type: Ceramic DIP (J)
The IDT7208L35J FIFO memory device is a reliable and high-performance solution for managing data flow in diverse applications. Its combination of speed, low power, and flexible features make it a valuable component in many system designs.