EN
  • EN
  • DE

IDT72031S50LM

Part No IDT72031S50LM
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064506-IDT72031S50LM
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72031S50LM CAD Model

Description

The IDT72031S50LM is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics (formerly IDT). This device is designed to provide a cost-effective solution for asynchronous data buffering between systems operating at different clock frequencies or data rates.

Applications:

  • Telecommunications: Used in telecommunication equipment for buffering data in transmission lines and switching systems.
  • Data Acquisition: Integrated in data acquisition systems for temporarily storing data from sensors and other input devices.
  • Networking Equipment: Employed in network interface cards (NICs) and routers to manage data flow.
  • Industrial Automation: Utilized in industrial control systems for data buffering and rate conversion.
  • Digital Signal Processing (DSP): Applied in DSP applications for buffering and synchronizing data streams.

Features:

  • High-Speed Operation: Supports data transfer rates up to 50 MHz (indicated by '50' in the part number).
  • Asynchronous Operation: Enables independent read and write operations with separate clocks.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered and energy-efficient systems.
  • Expandable Architecture: Can be cascaded to increase memory depth for larger buffering requirements.
  • Flag Signals: Provides status flags (e.g., Empty, Full, Half-Full) for monitoring FIFO status.

Benefits:

  • Data Buffering: Ensures reliable data transfer by providing a buffer between asynchronous systems.
  • Rate Matching: Facilitates data transfer between systems operating at different clock rates.
  • Improved System Performance: Enhances overall system performance by isolating data transfer operations.
  • Simplified System Design: Reduces system complexity with asynchronous data buffering capabilities.
  • Increased Data Integrity: Helps maintain data integrity by temporarily storing data during transfer.

Additional Details:

The IDT72031S50LM is a 2048 x 9 bit FIFO. It is typically packaged in a PLCC package (LM). The device operates within a specified temperature range. The operating voltage is typically 5V. Consult the device datasheet for detailed timing diagrams, electrical characteristics, and package specifications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess