EN
  • EN
  • DE

IDT7005S25PFI

Part No IDT7005S25PFI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064374-IDT7005S25PFI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7005S25PFI CAD Model

Description

The IDT7005S25PFI is a high-speed CMOS Dual-Port Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology), now part of Renesas. This memory device is designed to provide asynchronous, simultaneous access to a common memory space from two independent ports. Its dual-port architecture makes it highly suitable for applications requiring fast data transfer between processors or systems.

Applications

  • Shared memory in multiprocessor systems
  • Inter-processor communication in embedded systems
  • High-speed data buffering in networking equipment
  • Image processing and video applications
  • Digital signal processing (DSP) systems

Features

  • Dual-port architecture: Allows simultaneous read and write access from two independent ports.
  • High-speed access time: Typically offers access times in the range of 15ns to 35ns.
  • Low power consumption: CMOS technology ensures minimal power usage.
  • Asynchronous operation: No clock signal required for data transfers.
  • Interrupt flags: Provides flags to indicate data availability or write completion.
  • Available in various packages: Includes DIP, SOIC, and PLCC packages.
  • Wide operating voltage range: Supports both 3.3V and 5V operation.

Benefits

  • Increased system throughput: Enables faster data transfer between processors and systems.
  • Simplified system design: Reduces the complexity of inter-processor communication.
  • Reduced latency: Provides quick access to shared data, minimizing delays.
  • Improved system performance: Enhances the overall performance of multiprocessor systems.
  • Lower power consumption: Reduces power requirements and operating costs.
  • Enhanced reliability: Ensures stable and reliable data storage and retrieval.

Additional Details

The IDT7005S25PFI Dual-Port SRAM is designed to provide a high-performance shared memory solution for a wide range of applications. Its dual-port architecture allows two independent processors or systems to access the same memory space simultaneously, eliminating the need for complex arbitration logic. The device's fast access times and low power consumption make it an ideal choice for high-speed data buffering and inter-processor communication.

Key technical specifications include:

  • Memory Size: Typically ranges from 2K x 8 bits to 8K x 8 bits, depending on the specific part number.
  • Access Time: Available in various speeds, typically from 15ns to 35ns.
  • Operating Voltage: Supports both 3.3V and 5V operation.
  • Operating Temperature: Specified for both commercial and industrial temperature ranges.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hewlett Packard
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess